TVS DIODE 15VWM 30V X1DFN10062
TVS DIODE 15VWM 30V X1DFN10062
TVS DIODE 15VWM 30V X1DFN10062
DATALINE PROTECTION PP X1-DFN100
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D15V0X1B2LPQ-7BCT-ND | D15V0X1B2LPQ-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | X1-DFN1006-2 |
| VC | 30 volts | 30 volts |