TVS DIODE VESM Product overview: DF3A6.8FV,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.8FV,L3F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1334851-DF3A6.8FV,L3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Breakdown (Min): 6.4V
Power Line Protection: No
Capacitance @ Frequency: 45pF @ 1MHz
Supplier Device Package: VESM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-723
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: DF3A6.8FVL3FTR,DF3A6
Base Product Number: DF3A6.8
RoHS Status: ROHS3 Compliant
Clamp Ipp Tvs Diode Surface Mount VESM
Clamp Ipp Tvs Diode Surface Mount VESM
Clamp Ipp Tvs Diode Surface Mount VESM
TVS DIODE VESM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DF3A6.8FV,L3F | 1334851-DF3A6.8FV,L3F | DF3A6.8FVL3FDKR-ND | DF3A6.8FV,L3F |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SOT-723 | SOT-723 | VESM |