TVS DIODE 3.3VWM 6V UDFN251010
TVS DIODE 3.3VWM 6V UDFN251010
TVS DIODE 3.3VWM 6V UDFN251010
DATALINE PROTECTION PP U-DFN2510
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3X4U10LPQ-7TR-ND | D3V3X4U10LPQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UFDFN | U-DFN2510-10 |
| Peak Pulse Power | 18 watts | 18 watts |
| VC | 6 volts | 6 volts |