DIODES Incorporated TVS Protection Diode D55V0M1B2WS-7

Description
TVS DIODE 55VWM 100VC SOD323 Product overview: D55V0M1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D55V0M1B2WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 55VWM 100VC SOD323 Product overview: D55V0M1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D55V0M1B2WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D55V0M1B2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D55V0M1B2WS-7
TVS Protection Diode 144-D55V0M1B2WS-7
TVS DIODE 55VWM 100VC SOD323 Product overview: D55V0M1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D55V0M1B2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 55VWM 100VC SOD323 Product overview: D55V0M1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D55V0M1B2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D55V0M1B2WS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D55V0M1B2WS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D55V0M1B2WS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - D55V0M1B2WS-7 - 1032254-D55V0M1B2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D55V0M1B2WS-7
1032254-D55V0M1B2WS-7
TVS - TVS - Diodes - D55V0M1B2WS-7 1032254-D55V0M1B2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032254-D55V0M1B2WS- 7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 14pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 55V (Max) Minimum Breakdown Voltage: 57V Max Clamping Voltage: 100V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032254-D55V0M1B2WS-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 14pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 55V (Max)
Minimum Breakdown Voltage: 57V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D55V0M1B2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D55V0M1B2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D55V0M1B2WS-7
TVS DIODE 55VWM 100VC SOD323

TVS DIODE 55VWM 100VC SOD323

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D55V0M1B2WS-7
TVS Diodes / ESD Suppressors D55V0M1B2WS-7
TVS Diodes / ESD Suppressors Dataline Protection

TVS Diodes / ESD Suppressors Dataline Protection

Buy Now Datasheet
Tvs Diode, Bidir, 55V, 200W, Sod-323 Rohs Compliant Diodes Inc. - 28AK9133 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 55V, 200W, Sod-323 Rohs Compliant Diodes Inc.
28AK9133
Tvs Diode, Bidir, 55V, 200W, Sod-323 Rohs Compliant Diodes Inc. 28AK9133
TVS DIODE, BIDIR, 55V, 200W, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 55V, 200W, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes D55V0M1B2WS-7
TVS DIODE 55VWM 100VC SOD323

TVS DIODE 55VWM 100VC SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D55V0M1B2WS-7 D55V0M1B2WS-7DITR-ND 1032254-D55V0M1B2WS-7 D55V0M1B2WS-7 D55V0M1B2WS-7 28AK9133 D55V0M1B2WS-7
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D55V0M1B2WS-7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Bidir, 55V, 200W, Sod-323 Rohs Compliant Diodes Inc. TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data