TVS DIODE 26VWM 44VC U-DFN2020-2
TVS DIODE 26VWM 44VC U-DFN2020-2
TVS DIODE 26VWM 44VC U-DFN2020-2
44V Clamp 110A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-2
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D26V0S1U2LP20-7 | 31-D26V0S1U2LP20-7CT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | 2-UDFN | 2-UDFN |
| Peak Pulse Power | 4800 watts | 4800 watts |
| VC | 44 volts | 44 volts |