DIODES Incorporated TVS Diodes D20V0L1B2WS-7

Description
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D20V0L1B2WS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D20V0L1B2WS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D20V0L1B2WS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-D20V0L1B2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D20V0L1B2WS-7
TVS Protection Diode 144-D20V0L1B2WS-7
TVS DIODE 20VWM 30VC SOD323 Product overview: D20V0L1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 30VC SOD323 Product overview: D20V0L1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D20V0L1B2WS-7 - 1032097-D20V0L1B2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D20V0L1B2WS-7
1032097-D20V0L1B2WS-7
TVS - TVS - Diodes - D20V0L1B2WS-7 1032097-D20V0L1B2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032097-D20V0L1B2WS- 7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 10pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 20V (Max) Minimum Breakdown Voltage: 21V Max Clamping Voltage: 30V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 90W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032097-D20V0L1B2WS-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 20V (Max)
Minimum Breakdown Voltage: 21V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 90W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes D20V0L1B2WS-7
TVS DIODE 20VWM 30VC SOD323

TVS DIODE 20VWM 30VC SOD323

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D20V0L1B2WS-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D20V0L1B2WS-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D20V0L1B2WS-7
3A@8/20us 90W 30V 21V 20V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A@8/20us 90W 30V 21V 20V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D20V0L1B2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D20V0L1B2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D20V0L1B2WS-7
TVS DIODE 20VWM 30VC SOD323

TVS DIODE 20VWM 30VC SOD323

Supplier's Site
Tvs Diode, Bidir, 20V, 90W, Sod-323 Rohs Compliant Diodes Inc. - 28AK9066 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 20V, 90W, Sod-323 Rohs Compliant Diodes Inc.
28AK9066
Tvs Diode, Bidir, 20V, 90W, Sod-323 Rohs Compliant Diodes Inc. 28AK9066
TVS DIODE, BIDIR, 20V, 90W, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 20V, 90W, SOD-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D20V0L1B2WS-7DICT-ND 144-D20V0L1B2WS-7 1032097-D20V0L1B2WS-7 D20V0L1B2WS-7 D20V0L1B2WS-7 D20V0L1B2WS-7 28AK9066
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D20V0L1B2WS-7 TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 20V, 90W, Sod-323 Rohs Compliant Diodes Inc.
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323 SOD-323; SOD-323
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts 90 watts
VC 30 volts 30 volts 30 volts 30 volts 30 volts
VBR 21 volts 21 volts 21 volts 21 volts 21 volts
Unlock Full Specs
to access all available technical data