TVS DIODE 3.3VWM UDFN16102
TVS DIODE 3.3VWM UDFN16102
TVS DIODE 3.3VWM UDFN16102
SURGE PROTECTION PP U-DFN1610-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3S1U2LP1610Q-7TR-ND | D3V3S1U2LP1610Q-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0603 (1610 Metric) | U-DFN1610-2 (Type B) |
| VC | 11.5 volts | 11.5 volts |