DIODES Incorporated TVS Protection Diode D3V3F8U9LP3810-7

Description
TVS DIODE 3.3VWM 5VC U-DFN3810-9 Product overview: D3V3F8U9LP3810-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F8U9LP3810-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS DIODE 3.3VWM 5VC U-DFN3810-9 Product overview: D3V3F8U9LP3810-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F8U9LP3810-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D3V3F8U9LP3810-7 is a high-performance TVS diode array designed for circuit protection, particularly suitable for high-speed I/O applications such as USB 3.0, USB 3.1, Serial ATA, and DisplayPort. It features eight channels of ESD protection with a low clamping voltage of 5V at a peak pulse current of 16A, and it can withstand ESD contact and air discharge levels of ±12kV per IEC 61000-4-2 standards. The device is housed in a compact U-DFN3810-9 (Type B) package, which is moisture-sensitive level 1 and fully RoHS compliant, making it suitable for environmentally conscious designs. With a typical input capacitance of only 0.55pF, it minimizes signal distortion, making it ideal for high-speed data lines. The operating temperature range is from -55°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The D3V3F8U9LP3810-7 is a high-performance TVS diode array designed for circuit protection, particularly suitable for high-speed I/O applications such as USB 3.0, USB 3.1, Serial ATA, and DisplayPort. It features eight channels of ESD protection with a low clamping voltage of 5V at a peak pulse current of 16A, and it can withstand ESD contact and air discharge levels of ±12kV per IEC 61000-4-2 standards. The device is housed in a compact U-DFN3810-9 (Type B) package, which is moisture-sensitive level 1 and fully RoHS compliant, making it suitable for environmentally conscious designs. With a typical input capacitance of only 0.55pF, it minimizes signal distortion, making it ideal for high-speed data lines. The operating temperature range is from -55°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D3V3F8U9LP3810-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3F8U9LP3810-7
TVS Protection Diode 144-D3V3F8U9LP3810-7
TVS DIODE 3.3VWM 5VC U-DFN3810-9 Product overview: D3V3F8U9LP3810-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F8U9LP3810-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 5VC U-DFN3810-9 Product overview: D3V3F8U9LP3810-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F8U9LP3810-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334832-D3V3F8U9LP3810-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334832-D3V3F8U9LP3810-7
Circuit Protection - TVS - Diodes 1334832-D3V3F8U9LP3810-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334832-D3V3F8U9LP38 10-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 5,000 Mounting: Surface Mount Unidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 5V (Typ) Power - Peak Pulse: 32W Power Line Protection: No Capacitance @ Frequency: 0.55pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Supplier Device Package: U-DFN3810-9 (Type B) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 9-UDFN ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3F8U9LP3810-7DIDK R,D3V3F8U9LP3810-7DI CT,D3V3F8U9LP3810-7D ITR Base Product Number: D3V3F8 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334832-D3V3F8U9LP3810-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 5,000
Mounting: Surface Mount
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 5V (Typ)
Power - Peak Pulse: 32W
Power Line Protection: No
Capacitance @ Frequency: 0.55pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: U-DFN3810-9 (Type B)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 9-UDFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D3V3F8U9LP3810-7DIDKR,D3V3F8U9LP3810-7DICT,D3V3F8U9LP3810-7DITR
Base Product Number: D3V3F8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - D3V3F8U9LP3810-7DICT-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

Buy Now Datasheet
TVS Diodes - D3V3F8U9LP3810-7DITR-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

Buy Now Datasheet
TVS Diodes - D3V3F8U9LP3810-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3F8U9LP3810-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3F8U9LP3810-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3F8U9LP3810-7
TVS DIODE 3.3VWM 5VC U-DFN3810-9

TVS DIODE 3.3VWM 5VC U-DFN3810-9

Supplier's Site
Tvs Diode, Unidir, 3.3V, 32W, U-Dfn3810 Rohs Compliant Diodes Inc. - 28AK9075 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, 32W, U-Dfn3810 Rohs Compliant Diodes Inc.
28AK9075
Tvs Diode, Unidir, 3.3V, 32W, U-Dfn3810 Rohs Compliant Diodes Inc. 28AK9075
TVS DIODE, UNIDIR, 3.3V, 32W, U-DFN3810 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, 32W, U-DFN3810 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D3V3F8U9LP3810-7 1334832-D3V3F8U9LP3810-7 D3V3F8U9LP3810-7DICT-ND D3V3F8U9LP3810-7 28AK9075
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 3.3V, 32W, U-Dfn3810 Rohs Compliant Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) 9-UDFN 9-UDFN U-DFN3810-9 (Type B)
Peak Pulse Power 32 watts 32 watts 32 watts 32 watts
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data