DIODES Incorporated TVS Diodes D5V0F4U5P5-7

Description
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953
Request a Quote Datasheet
Description
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0F4U5P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953

12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953

Buy Now Datasheet
TVS Diodes - 31-D5V0F4U5P5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 12.5VC SOT953

TVS DIODE 5.5VWM 12.5VC SOT953

Buy Now Datasheet
TVS Diodes - 31-D5V0F4U5P5-7TR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953

12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953

Buy Now Datasheet
TVS Diodes - 31-D5V0F4U5P5-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 12.5VC SOT953

TVS DIODE 5.5VWM 12.5VC SOT953

Buy Now Datasheet
TVS Protection Diode - 144-D5V0F4U5P5-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0F4U5P5-7
TVS Protection Diode 144-D5V0F4U5P5-7
TVS DIODE 5.5VWM 12.5VC SOT953 Product overview: D5V0F4U5P5-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U5P5-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12.5VC SOT953 Product overview: D5V0F4U5P5-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U5P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0F4U5P5-7 - 752840-D5V0F4U5P5-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F4U5P5-7
752840-D5V0F4U5P5-7
TVS - TVS - Diodes - D5V0F4U5P5-7 752840-D5V0F4U5P5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 752840-D5V0F4U5P5-7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-953 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-953 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: D5V0F4U5 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 12.5V Capacitance at Frequency: 0.5pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 752840-D5V0F4U5P5-7
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, HDMI
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-953
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-953
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Family Part Number: D5V0F4U5
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 12.5V
Capacitance at Frequency: 0.5pF at 1MHz

Buy Now
TVS Diodes D5V0F4U5P5-7
TVS DIODE 5.5VWM 12.5VC SOT953

TVS DIODE 5.5VWM 12.5VC SOT953

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F4U5P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F4U5P5-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F4U5P5-7
TVS DIODE 5.5VWM 12.5VC SOT953

TVS DIODE 5.5VWM 12.5VC SOT953

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0F4U5P5-7DICT-ND 144-D5V0F4U5P5-7 752840-D5V0F4U5P5-7 D5V0F4U5P5-7 D5V0F4U5P5-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D5V0F4U5P5-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT-953 Tape & Reel (TR) SOT-953 SOT-953
VC 12.5 volts 12.5 volts 12.5 volts
VBR 6 volts 6 volts 6 volts 6 volts
IFSM 2 amps
Unlock Full Specs
to access all available technical data