DIODES Incorporated Circuit Protection - TVS - Diodes D5V0P4B5LP08-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334843-D5V0P4B5LP08 -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 5,000 Mounting: Surface Mount Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3A (8/20µs) Supplier Device Package: X2-DFN0808-4 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 4-XFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0P4B5LP08-7DIDKR, D5V0P4B5LP08-7DITR,D 5V0P4B5LP08-7DICT Base Product Number: D5V0P4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334843-D5V0P4B5LP08 -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 5,000 Mounting: Surface Mount Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3A (8/20µs) Supplier Device Package: X2-DFN0808-4 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 4-XFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0P4B5LP08-7DIDKR, D5V0P4B5LP08-7DITR,D 5V0P4B5LP08-7DICT Base Product Number: D5V0P4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334843-D5V0P4B5LP08-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334843-D5V0P4B5LP08-7
Circuit Protection - TVS - Diodes 1334843-D5V0P4B5LP08-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334843-D5V0P4B5LP08 -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 5,000 Mounting: Surface Mount Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3A (8/20µs) Supplier Device Package: X2-DFN0808-4 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 4-XFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0P4B5LP08-7DIDKR, D5V0P4B5LP08-7DITR,D 5V0P4B5LP08-7DICT Base Product Number: D5V0P4 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334843-D5V0P4B5LP08-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 5,000
Mounting: Surface Mount
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 13V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Supplier Device Package: X2-DFN0808-4
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 4-XFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0P4B5LP08-7DIDKR,D5V0P4B5LP08-7DITR,D5V0P4B5LP08-7DICT
Base Product Number: D5V0P4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - D5V0P4B5LP08-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4

13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4

Buy Now Datasheet
TVS Diodes - D5V0P4B5LP08-7DICT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4

13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4

Buy Now Datasheet
TVS Diodes - D5V0P4B5LP08-7DITR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4

13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4

Buy Now Datasheet
TVS Protection Diode - 144-D5V0P4B5LP08-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0P4B5LP08-7
TVS Protection Diode 144-D5V0P4B5LP08-7
TVS DIODE 5.5VWM 13VC DFN0808-4 Product overview: D5V0P4B5LP08-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P4B5LP08-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 13VC DFN0808-4 Product overview: D5V0P4B5LP08-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P4B5LP08-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D5V0P4B5LP08-7
TVS DIODE 5.5VWM 13VC DFN0808-4

TVS DIODE 5.5VWM 13VC DFN0808-4

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0P4B5LP08-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0P4B5LP08-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0P4B5LP08-7
TVS DIODE 5.5VWM 13VC DFN0808-4

TVS DIODE 5.5VWM 13VC DFN0808-4

Supplier's Site
Tvs Diode, Bidir, 5.5V, 40W, X2-Dfn0808 Rohs Compliant Diodes Inc. - 28AK9124 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5.5V, 40W, X2-Dfn0808 Rohs Compliant Diodes Inc.
28AK9124
Tvs Diode, Bidir, 5.5V, 40W, X2-Dfn0808 Rohs Compliant Diodes Inc. 28AK9124
TVS DIODE, BIDIR, 5.5V, 40W, X2-DFN0808 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5.5V, 40W, X2-DFN0808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1334843-D5V0P4B5LP08-7 D5V0P4B5LP08-7DIDKR-ND 144-D5V0P4B5LP08-7 D5V0P4B5LP08-7 D5V0P4B5LP08-7 28AK9124
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 5.5V, 40W, X2-Dfn0808 Rohs Compliant Diodes Inc.
RoHS Compliant RoHS RoHS RoHS
Package 4-XFDFN Exposed Pad 4-XFDFN Exposed Pad Tape & Reel (TR) 4-XFDFN Exposed Pad X2-DFN0808-4
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
VC 13 volts 13 volts 13 volts 13 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data