DIODES Incorporated TVS Diodes D5V0F2U3LP-7B

Description
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0F2U3LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

Buy Now Datasheet
TVS Diodes - D5V0F2U3LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

Buy Now Datasheet
TVS Diodes - D5V0F2U3LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
12V TVS Protection Diode
144-D5V0F2U3LP-7B
12V TVS Protection Diode 144-D5V0F2U3LP-7B
TVS DIODE 5.5VWM 12V 3-X1DFN1006 Product overview: D5V0F2U3LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U3LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12V 3-X1DFN1006 Product overview: D5V0F2U3LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U3LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0F2U3LP-7B - 846165-D5V0F2U3LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F2U3LP-7B
846165-D5V0F2U3LP-7B
TVS - TVS - Diodes - D5V0F2U3LP-7B 846165-D5V0F2U3LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 846165-D5V0F2U3LP-7B Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: D5V0F2 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0F2U3LP-7BDIDKR, D5V0F2U3LP-7BDITR, D5V0F2U3LP-7BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 846165-D5V0F2U3LP-7B
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: D5V0F2
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0F2U3LP-7BDIDKR, D5V0F2U3LP-7BDITR, D5V0F2U3LP-7BDICT

Buy Now Datasheet
TVS Diodes D5V0F2U3LP-7B
TVS DIODE 5.5VWM 12V 3-X1DFN1006

TVS DIODE 5.5VWM 12V 3-X1DFN1006

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F2U3LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F2U3LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F2U3LP-7B
TVS DIODE 5.5VWM 12V 3-X1DFN1006

TVS DIODE 5.5VWM 12V 3-X1DFN1006

Supplier's Site
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9111 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9111
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9111
TVS DIODE, UNIDIR, 5.5V, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5.5V, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0F2U3LP-7BDIDKR-ND 144-D5V0F2U3LP-7B 846165-D5V0F2U3LP-7B D5V0F2U3LP-7B D5V0F2U3LP-7B 28AK9111
Product Name TVS Diodes 12V TVS Protection Diode TVS - TVS - Diodes - D5V0F2U3LP-7B TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc.
Configuration Single Single
Package 3-UFDFN Tape & Reel (TR) 3-UFDFN X1-DFN1006-3
VC 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data