TVS DIODE 40VWM 75VC UDFN16082
SURGE PROTECTION PP U-DFN1608-2
SURGE PROTECTION PP U-DFN1608-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-D40V0S1U2LP1608-7TR-ND | D40V0S1U2LP1608-7 | D40V0S1U2LP1608-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 2-UFDFN | U-DFN1608-2 | |
| VC | 75 volts | 75 volts | |
| VBR | 45 volts | 45 volts |