DATALINE PROTECTION PP X2-DSN060
DATALINE PROTECTION PP X2-DSN060
DATALINE PROTECTION PP X2-DSN060
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3Z1BD2CSPQ-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 55 watts |
| VC | 5.3 volts |