DIODES Incorporated Circuit Protection - TVS - Diodes D5V0S1B2LP-7B

Description
Win Source Part Number: 1113692-D5V0S1B2LP-7 B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 11V Power - Peak Pulse: 440W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D5V0S1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D5V0S1B2LP-7BTR,D 5V0S1B2LP-7B-ND,31-D 5V0S1B2LP-7BCT,31-D5 V0S1B2LP-7BDKR Base Product Number: D5V0S1
Request a Quote Datasheet
Description
Win Source Part Number: 1113692-D5V0S1B2LP-7 B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 11V Power - Peak Pulse: 440W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D5V0S1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D5V0S1B2LP-7BTR,D 5V0S1B2LP-7B-ND,31-D 5V0S1B2LP-7BCT,31-D5 V0S1B2LP-7BDKR Base Product Number: D5V0S1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1113692-D5V0S1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1113692-D5V0S1B2LP-7B
Circuit Protection - TVS - Diodes 1113692-D5V0S1B2LP-7B
Win Source Part Number: 1113692-D5V0S1B2LP-7 B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 11V Power - Peak Pulse: 440W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D5V0S1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D5V0S1B2LP-7BTR,D 5V0S1B2LP-7B-ND,31-D 5V0S1B2LP-7BCT,31-D5 V0S1B2LP-7BDKR Base Product Number: D5V0S1

Win Source Part Number: 1113692-D5V0S1B2LP-7B
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 11V
Power - Peak Pulse: 440W
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Current - Peak Pulse (10/1000µs): 40A
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D5V0S1B2LP7B;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D5V0S1B2LP-7BTR,D5V0S1B2LP-7B-ND,31-D5V0S1B2LP-7BCT,31-D5V0S1B2LP-7BDKR
Base Product Number: D5V0S1

Buy Now
TVS Protection Diode - 144-D5V0S1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0S1B2LP-7B
TVS Protection Diode 144-D5V0S1B2LP-7B
TVS DIODE 5.5VWM 11VC DFN1006-2 Product overview: D5V0S1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 11VC DFN1006-2 Product overview: D5V0S1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D5V0S1B2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D5V0S1B2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D5V0S1B2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0S1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0S1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0S1B2LP-7B
TVS DIODE 5.5VWM 11VC DFN1006-2

TVS DIODE 5.5VWM 11VC DFN1006-2

Supplier's Site
Tvs Diode, Bidir, 5.5V, 440W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9127 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5.5V, 440W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9127
Tvs Diode, Bidir, 5.5V, 440W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9127
TVS DIODE, BIDIR, 5.5V, 440W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5.5V, 440W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes D5V0S1B2LP-7B
TVS DIODE 5.5VWM 11VC DFN1006-2

TVS DIODE 5.5VWM 11VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1113692-D5V0S1B2LP-7B 144-D5V0S1B2LP-7B 31-D5V0S1B2LP-7BDKR-ND D5V0S1B2LP-7B 28AK9127 D5V0S1B2LP-7B
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 5.5V, 440W, X1-Dfn1006 Rohs Compliant Diodes Inc. TVS Diodes
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2 0402 (1006 Metric)
Peak Pulse Power 440 watts 440 watts 440 watts 440 watts 440 watts
VC 11 volts 11 volts 11 volts 11 volts
VBR 6 volts 6 volts 6 volts 6 volts
CT 100 pF
Unlock Full Specs
to access all available technical data