TVS DIODE 2.8VWM 17VC 8SO
TVS DIODE 2.8VWM 17VC 8SO
TVS DIODE 2.8VWM 17VC 8SO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D2V8F4U8MR-13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | "8-SOIC (0.154"", 3.90mm Width)" |
| Peak Pulse Power | 600 watts |
| VC | 17 volts |