DIODES Incorporated TVS Diodes D3V3H1U2LP-7B

Description
10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D3V3H1U2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D3V3H1U2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D3V3H1U2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

10V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 958876-D3V3H1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958876-D3V3H1U2LP-7B
Circuit Protection - TVS - Diodes 958876-D3V3H1U2LP-7B
Win Source Part Number: 958876-D3V3H1U2LP-7B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 10V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 280pF @ 1MHz Current - Peak Pulse (10/1000µs): 35A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D3V3H1U2LP-7BD3V3H1U 2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D3V3H1U2LP-7B-ND,31- D3V3H1U2LP-7BCT,31-D 3V3H1U2LP-7BDKR,31-D 3V3H1U2LP-7BTR Base Product Number: D3V3H1

Win Source Part Number: 958876-D3V3H1U2LP-7B
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 10V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 280pF @ 1MHz
Current - Peak Pulse (10/1000µs): 35A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D3V3H1U2LP-7BD3V3H1U2LP7B;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D3V3H1U2LP-7B-ND,31-D3V3H1U2LP-7BCT,31-D3V3H1U2LP-7BDKR,31-D3V3H1U2LP-7BTR
Base Product Number: D3V3H1

Buy Now
TVS Protection Diode - 144-D3V3H1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3H1U2LP-7B
TVS Protection Diode 144-D3V3H1U2LP-7B
TVS DIODE 3.3VWM 10VC DFN1006-2 Product overview: D3V3H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3H1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC DFN1006-2 Product overview: D3V3H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3H1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 3.3V, 350W/x1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9076 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, 350W/x1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9076
Tvs Diode, Unidir, 3.3V, 350W/x1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9076
TVS DIODE, UNIDIR, 3.3V, 350W/X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, 350W/X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3H1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3H1U2LP-7B
TVS DIODE 3.3VWM 10VC DFN1006-2

TVS DIODE 3.3VWM 10VC DFN1006-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D3V3H1U2LP-7BDKR-ND 958876-D3V3H1U2LP-7B 144-D3V3H1U2LP-7B 28AK9076 D3V3H1U2LP-7B
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Unidir, 3.3V, 350W/x1-Dfn1006 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 10 volts 10 volts 10 volts
VBR 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data