TVS DIODE 3.3VWM 3.5V UDFN251010
TVS DIODE 3.3VWM 3.5V UDFN251010
TVS DIODE 3.3VWM 3.5V UDFN251010
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3F4U10LPQ-7CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 30 watts |
| VC | 3.5 volts |