TVS DIODE 36VWM 60V X1DFN10062
TVS DIODE 36VWM 60V X1DFN10062
TVS DIODE 36VWM 60V X1DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D36V0L1B2LP-7BDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 120 watts |
| VC | 60 volts |