DIODES Incorporated TVS Protection Diode D5V0L4B5S-7

Description
TVS DIODE 5VWM 14VC SOT353 Product overview: D5V0L4B5S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L4B5S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC SOT353 Product overview: D5V0L4B5S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L4B5S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-D5V0L4B5S-7
TVS Protection Diode 144-D5V0L4B5S-7
TVS DIODE 5VWM 14VC SOT353 Product overview: D5V0L4B5S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L4B5S-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOT353 Product overview: D5V0L4B5S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L4B5S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0L4B5S-7 - 1032274-D5V0L4B5S-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L4B5S-7
1032274-D5V0L4B5S-7
TVS - TVS - Diodes - D5V0L4B5S-7 1032274-D5V0L4B5S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032274-D5V0L4B5S-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-353 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032274-D5V0L4B5S-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-353
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - D5V0L4B5S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353

Buy Now Datasheet
TVS Diodes - D5V0L4B5S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353

Buy Now Datasheet
TVS Diodes - D5V0L4B5S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353

Buy Now Datasheet
TVS Diodes - D5V0L4B5S-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
D5V0L4B5S-7
TVS Diodes D5V0L4B5S-7
TVS DIODE 5VWM 14VC SOT353

TVS DIODE 5VWM 14VC SOT353

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L4B5S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L4B5S-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L4B5S-7
TVS DIODE 5VWM 14VC SOT353

TVS DIODE 5VWM 14VC SOT353

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0L4B5S-7 1032274-D5V0L4B5S-7 D5V0L4B5S-7DICT-ND D5V0L4B5S-7 D5V0L4B5S-7
Product Name TVS Protection Diode TVS - TVS - Diodes - D5V0L4B5S-7 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOT353; SOT-353 SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; SOT-353
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data