VAST STOCK CO., LIMITED Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 36
Product Name Notes
MOSFET 1.2V DRIVE NCH MOSFET
MOSFET 1.2V Drive Pch MOSFET
MOSFET 1.5V Drive Nch MOSFET
MOSFET 1.5V Drive Pch MOSFET
MOSFET 1.5V Drive Pch Si MOSFET
MOSFET 10V Drive Nch Power MOSFET
MOSFET 2.5V Drive N-Chan
MOSFET 2.5V Drive Nch MOSFET
MOSFET 20V 1A Nch Power MOSFET
MOSFET 20V Vdss 2ohm Rds on Id +/-150mA N-Ch
MOSFET 4.5V Drive Nch MOSFET
MOSFET 45V, 4V Driving Volt N Channel, Single
MOSFET 4V Drive Nch MOSFET Drive Nch
MOSFET 4V DRIVE NCH MOSFET
MOSFET 4V Drive Pch MOSFET Drive Pch
MOSFET 4V Drive Pch MOSFET SOP8 Pch
MOSFET 4V DRIVE PCH MOSFET
MOSFET 600V 27A MOSFET RDS(on)=0.22ohm typ
MOSFET 600V MOSFET w/FRD, LDPAK(S)-(1) pkg
MOSFET ALTERNATE RRH075P03TTB1
MOSFET Automotive Nch 20V 4A Small Signal MOSFET. RUR040N02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Nch 20V 5A Small Signal MOSFET. RUQ050N02HZG is a MOSFET with low on - resistance, suitable for switching.
MOSFET Automotive Nch 30V 2.5A Small Signal MOSFET. RSR025N03HZG is a MOSFET with low on - resistance, suitable for switching.
MOSFET Automotive Nch 30V 2A Small Signal MOSFET. RSQ020N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Nch 30V 4.5A Small Signal MOSFET. RSQ045N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Nch 30V 4.5A Small Signal MOSFET. RTQ045N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Nch 45V 2.5A Small Signal MOSFET. RSR025N05HZG is a MOSFET with low on - resistance, suitable for switching.
MOSFET Automotive Nch 45V 2A Small Signal MOSFET. RTQ020N05HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Nch 60V 1.5A Small Signal MOSFET. RSQ015N06HZG is a MOSFET for DC/DC Converters. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Nch 60V 3A Small Signal MOSFET. RSR030N06HZG is a MOSFET for DC/DC Converters. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Pch -20V -3.5A Small Signal MOSFET. RTQ035P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET Automotive Pch -30V -3.5A Small Signal MOSFET. RSQ035P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
MOSFET D-PAK MOSFET
MOSFET D2-PAK MOSFET
MOSFET DFN MOSFET
MOSFET I2C BUS 256Kbit EEPROM
MOSFET I2C BUS 32Kbit( EEPROM
MOSFET Load Switching Nch; 30V; 3.5A
MOSFET Low Power MCU; LCD 5x29, 16Kbyte ROM, TQFP100
MOSFET Low Power MCU; LCD 5x33, 16Kbyte ROM, TQFP100
MOSFET LVDS Deserializer 100-Pin TQFP-V Tray
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 2A
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 3.5A
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 5A
MOSFET Med Pwr, Sw MOSFET N Chan, 30V, 2A
MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 2.5A
MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 3A
MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 4A
MOSFET Med Pwr, Sw MOSFET N Chan, 60V, 3A
MOSFET Med Pwr, Sw MOSFET P Chan, -20V, -1A
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -1A
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -2.5A
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -2A
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -3A
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -4.5A
MOSFET Med Pwr, Sw MOSFET P Chan, 20V, 1.5A
MOSFET MID PWR MOSFET SER
MOSFET MOSFET - Lead Free
MOSFET MOSFET P-CH 1.5V 1.3A 6 Pin.
MOSFET MOSFET Pch -30V -10A
MOSFET MOSFET PWR SNGL TYP P/CH
MOSFET MOSFET, 600V, LDPAK(S)-(1), Pb Free
MOSFET MOSFET, 600V
MOSFET MOSFET
MOSFET N-CH 30V 1.4A TUMT3
MOSFET N-CH 30V 1.5A TUMT3
MOSFET N-CH 30V 2.5A TSMT3
MOSFET N-CH 30V 2A TSMT6
MOSFET N-CH 30V 3.5A TSMT6
MOSFET N-CH 30V 3.5A TUMT6
MOSFET N-CH 30V 300MA SOT-323
MOSFET N-CH 30V 4.5A TSMT6
MOSFET N-CH 60V 2.5A
MOSFET N-CH 60V 200MA SOT-323
MOSFET N-Channel Mosfet 100V, 10A, 4V gate drive
MOSFET N-CHANNEL MOSFET 2.5V
MOSFET Nch 100V 1A Small Signal MOSFET for Automotive. RSR010N10HZG is a low on-resistance MOSFET for automotive, suitable for DC/DC converter applications.
MOSFET NCH 100V 1A SMALL SIGNAL
MOSFET Nch 100V 36A HSMT8
MOSFET Nch 100V 60A HSOP8
MOSFET Nch 100V Vds 30A 0.036Rds(on) 60Qg
MOSFET Nch 100V Vdss 40A ID TO-263(D2PAK); LPTS
MOSFET Nch 20V Vds 2.5A 0.08Rds(on) 5Qg
MOSFET Nch 20V Vds 3.5A 0.066Rds(on) 5.7Qg
MOSFET Nch 30V 10A MOSFET
MOSFET Nch 30V 11A MOSFET
MOSFET Nch 30V 11A Si MOSFET
MOSFET Nch 30V 12.5A MOSFET
MOSFET Nch 30V 13.5A Si MOSFET
MOSFET Nch 30V 14A MOSFET
MOSFET Nch 30V 16A Middle Power MOSFET
MOSFET Nch 30V 18A Middle Power MOSFET
MOSFET NCH 30V 2.5A SMALL SIGNAL
MOSFET NCH 30V 24A POWER
MOSFET NCH 30V 3.5A MIDDLE POWER
MOSFET Nch 30V 3.5A Power MOSET
MOSFET Nch 30V 3.5A Small Signal MOSFET. RSQ035N03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching.
MOSFET Nch 30V 3.5A Small Signal MOSFET. RTQ035N03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching.
MOSFET NCH 30V 3.5A SMALL SIGNAL
MOSFET NCH 30V 4.5A SMALL SIGNAL
MOSFET Nch 30V 4A Small Signal MOSFET for Automotive. RTR040N03HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET NCH 30V 4A SMALL SIGNAL
MOSFET Nch 30V 5.5A Power MOSFET
MOSFET NCH 30V 5A MIDDLE POWER
MOSFET Nch 30V 6.5A MOSFET
MOSFET NCH 30V 6.5A POWER
MOSFET NCH 30V 7A POWER
MOSFET Nch 30V 7Ad Si MOSFET
MOSFET Nch 30V 8.5A Si MOSFET
MOSFET NCH 30V 80A POWER
MOSFET NCH 30V 8A POWER
MOSFET Nch 30V 9.5A Si MOSFET
MOSFET Nch 30V 9A MOSFET
MOSFET Nch 30V Vds 10A 0.0135Rds(on) 14Qg
MOSFET Nch 40V 30Aw Si MOSFET
MOSFET Nch 40V Vdss 45A ID TO-263(D2PAK); LPTS
MOSFET Nch 45V 2.5A Small Signal MOSFET for Automotive. RTR025N05HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET NCH 45V 2.5A SMALL SIGNAL
MOSFET Nch 45V 20A MOSFET
MOSFET Nch 45V 2A Small Signal MOSFET. RTR020N05HZG is the high reliability Automotive MOSFET, suitable for switching application.
MOSFET NCH 45V 2A SMALL SIGNAL
MOSFET Nch 45V 3A Small Signal MOSFET for Automotive. RTR030N05HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET NCH 45V 3A SMALL SIGNAL
MOSFET Nch 45V 7A MOSFET
MOSFET Nch 45V Vds 7A 0.025Rds(on) 12Qg
MOSFET NCH 4V DRIVE
MOSFET Nch 50V Vds 0.2A 2.4Rds(on) SOT-23
MOSFET Nch 60V 12A Si MOSFET
MOSFET Nch 60V 22A MOSFET
MOSFET NCH 60V 2A SMALL SIGNAL
MOSFET Nch 60V 3.5A Small Signal MOSFET. RSQ035N06HZG is the high reliability Automotive MOSFET, suitable for switching application.
MOSFET NCH 60V 3.5A SMALL SIGNAL
MOSFET NCH 60V 30A POWER
MOSFET NCH 60V 36A POWER
MOSFET NCH 60V 3A SMALL SIGNAL
MOSFET NCH 60V 4.5A POWER
MOSFET NCH 60V 47A POWER
MOSFET Nch 60V 6.5A MOSFET
MOSFET NCH 60V 68A POWER
MOSFET Nch 60V Vds 0.25A 3Rds(on) SOT-23
MOSFET Nch 60V Vds 0.2A 2.2Rds(on)
MOSFET Nch 60V Vds 1.5A 0.255Rds(on) 2Qg
MOSFET Nch 60V Vds 40A 0.011Rds(on) 52Qg
MOSFET Nch Small Signal MOSFET
MOSFET NPN Low VCE(sat) Transistor
MOSFET P Chan-12V-4A Mid-PowerSwitching
MOSFET P Chan-12V-5A Mid-PowerSwitching
MOSFET P Chan-45V+/-16A 4V Drive
MOSFET P-CH 20V 1.5A TUMT3
MOSFET P-CH 20V 1A TUMT3
MOSFET P-CH 20V 2.5A TSMT3
MOSFET P-CH 20V 2.5A TSMT6
MOSFET P-CH 20V 200MA SOT-323
MOSFET P-CH 20V 200MA SOT416
MOSFET P-CH 20V 200MA
MOSFET P-CH 20V 2A TSMT3
MOSFET P-CH 20V 2A TUMT3
MOSFET P-CH 20V 2A TUMT6
MOSFET P-CH 20V 3.5A TSMT6
MOSFET P-CH 20V 3A TSMT3
MOSFET P-CH 20V 3A TSMT6
MOSFET P-CH 20V 3A
MOSFET P-CH 20V 4A TSMT6
MOSFET P-CH 30V 1.5A TSMT3
MOSFET P-CH 30V 2.5A TSMT3
MOSFET P-CH 30V 2.5A TSMT6
MOSFET P-CH 30V 200MA SOT-323
MOSFET P-CH 30V 200MA SOT416
MOSFET P-CH 30V 200MA
MOSFET P-CH 30V 2A TSMT3
MOSFET P-CH 30V 3.5A TSMT6
MOSFET P-CH 30V 3A TSMT6
MOSFET P-Chnl -20V Vdss -/+1.4A Id RASMID
MOSFET Pch -100V -1.5A Power MOSFET
MOSFET Pch -100V -1.5A Small Signal MOSFET for Automotive. RSQ015P10HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET Pch -100V -13A MOSFET
MOSFET Pch -100V Vds -25A 0.05Rds(on) 60Qg
MOSFET PCH -12V -2.5A SMALL SIGNAL
MOSFET PCH -12V -2A SMALL SIGNAL
MOSFET Pch -12V -3A Middle Power MOSFET
MOSFET PCH -12V -4.5A SMALL SIGNAL
MOSFET PCH -12V -4A SMALL SIGNAL
MOSFET PCH -12V -5A SMALL SIGNAL
MOSFET PCH -20V -100MA SS
MOSFET Pch -20V -2.5A Middle Power MOSFET
MOSFET Pch -20V -2.5A Small Signal MOSFET for Automotive. RTR025P02HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET PCH -20V -2.5A SMALL SIGNAL
MOSFET Pch -20V -2A Small Signal MOSFET. RTR020P02HZG is the high reliability Automotive MOSFET, suitable for switching application.
MOSFET PCH -20V -2A SMALL SIGNAL
MOSFET Pch -20V -3.5A Si MOSFET
MOSFET Pch -20V -30A Si MOSFET
MOSFET Pch -20V -3A Small Signal MOSFET for Automotive. RTR030P02HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET PCH -20V -3A SMALL SIGNAL
MOSFET Pch -20V -5A Si MOSFET
MOSFET Pch -20V -6.5A Si MOSFET
MOSFET Pch -20V -6A Si MOSFET
MOSFET PCH -30V -1.5A SMALL SIGNAL
MOSFET Pch -30V -10A MOSFET
MOSFET PCH -30V -12A MIDDLE POWER
MOSFET Pch -30V -14A MOSFET
MOSFET PCH -30V -18A POWER
MOSFET Pch -30V -18A Si MOSFET
MOSFET Pch -30V -2.5A Si MOSFET
MOSFET Pch -30V -2.5A Small Signal MOSFET. RSR025P03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching.
MOSFET PCH -30V -2.5A SMALL SIGNAL
MOSFET Pch -30V -250mA SOT-23
MOSFET PCH -30V -2A SMALL SIGNAL
MOSFET Pch -30V -3.5A Power MOSFET
MOSFET PCH -30V -3.5A SMALL SIGNAL
MOSFET PCH -30V -31A POWER
MOSFET Pch -30V -3A Middle Power MOSFET
MOSFET PCH -30V -3A SMALL SIGNAL
MOSFET PCH -30V -4.5A SMALL SIGNAL
MOSFET Pch -30V -4A MOSFET
MOSFET PCH -30V -4A SMALL SIGNAL
MOSFET Pch -30V -5.5A Si MOSFET
MOSFET Pch -30V -5A MOSFET
MOSFET Pch -30V -5A Power MOSFET
MOSFET PCH -30V -5A SMALL SIGNAL
MOSFET PCH -30V -6A MIDDLE POWER
MOSFET Pch -30V -7.5A MOSFET
MOSFET PCH -30V -76A POWER
MOSFET PCH -30V -80A POWER
MOSFET PCH -30V -9A POWER
MOSFET Pch -30V Vds -2.5A 0.095Rds(on) 5.2Qg
MOSFET Pch -30V Vds -3.5A 0.058Rds(on) 8Qg
MOSFET Pch -45V -2A Small Signal MOSFET. RSR020P05HZG is the high reliability automotive grade transistor, suitable for switching applications.
MOSFET Pch -45V -7A MOSFET
MOSFET Pch -45V Vds -6A 0.038Rds(on) 23Qg
MOSFET Pch -45V Vds -7A 0.028Rds(on) 34Qg
MOSFET Pch -60V -1.5A Small Signal MOSFET for Automotive. RSR015P06HZG is a low on-resistance MOSFET for automotive, suitable for swithing applications.
MOSFET Power MOSFET , 600V, IPAK
MOSFET Power MOSFET- Lead Free, Halogen Free
MOSFET PWR MOSFET 4V
MOSFET PWR MOSFET LOW RESIST DEVICE
MOSFET RECOMMENDED ALT 755-RD3L050SNTL1
MOSFET RECOMMENDED ALT 755-RD3L080SNTL1
MOSFET RECOMMENDED ALT 755-RD3P050SNTL1
MOSFET RECOMMENDED ALT 755-RF4C050APTR
MOSFET RECOMMENDED ALT 755-RF4E075ATTCR
MOSFET RECOMMENDED ALT 755-RF4E110BNTR
MOSFET RECOMMENDED ALT 755-RS3E135BNGZETB
MOSFET SINGLE N-CHAN 45V 2A
MOSFET Sm Signal, Sw MOSFET N Chan, 20V, 0.2A
MOSFET Small Signal MOSFET
MOSFET Small Signal Single N-CH 20V .3A .15W
MOSFET SOP-8 MOSFET
MOSFET SOT-223-3L MOSFET
MOSFET SOT-23 MOSFET
MOSFET SOT-23-6L MOSFET
MOSFET SOT23-3L MOSFET
MOSFET SW MOSFET MID PWR N-CH 20V 2A
MOSFET SW MOSFET MID PWR N-CH 30V 2A
MOSFET SW MOSFET MID PWR N-CH 60V 1.5A
MOSFET SW MOSFET MID PWR P-CH 12V -7A
MOSFET SW MOSFET MID PWR P-CH 12V .7A
MOSFET SW MOSFET SMLL SIG N-CH 20V .2A
MOSFET TO-220 MOSFET
MOSFET TO-220F MOSFET
MOSFET TO-251 MOSFET
MOSFET TO-92 MOSFET
MOSFET Trans MOSFET N-CH 20V 0.2A
MOSFET Trans MOSFET N-CH 20V 1.5A
MOSFET Trans MOSFET N-CH 20V 2A
MOSFET Trans MOSFET N-CH 40V 18A
MOSFET Trans MOSFET N-CH 50V 0.2A
MOSFET Trans MOSFET N-CH 60V 0.25A
MOSFET Trans MOSFET N-CH 60V 22A
MOSFET TRANS MOSFET NCH 30V 6.5A 8PIN
MOSFET TRANS MOSFET NCH 50V 0.2A 3PIN
MOSFET TRANS MOSFET NCH 60V 2A 3PIN
MOSFET Trans MOSFET P-CH 100V 13A
MOSFET Trans MOSFET P-CH 12V 3A
MOSFET Trans MOSFET P-CH 12V 7A
MOSFET Trans MOSFET P-CH 20V 2.5A
MOSFET Trans MOSFET P-CH 30V 1.5A
MOSFET Trans MOSFET P-CH 30V 2A
MOSFET Trans MOSFET P-CH 30V 3.5A
MOSFET TRANS MOSFET P-CH 30V 3A TR
MOSFET TRANS MOSFET P-CH 3PIN AUTO GRADE
MOSFET TRANS MOSFET P-CH 3PIN TSMT T/R
MOSFET Trans MOSFET P-CH 60V 14A
MOSFET TRANS MOSFET PCH 30V 9A 8PIN
MOSFET TRANSISTOR
MOSFET TRNSISTR 4V DRVE PCH MOSFET CPT PKG
MOSFET Ultra Lo Vtg 1.2V drive Nch MOSFET
MOSFET

<< Prev Next >>