ROHM Semiconductor USA, LLC Single FETs, MOSFETs RW1C026ZPT2CR

Description
P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT
Request a Quote Datasheet
Description
P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RW1C026ZPT2CRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RW1C026ZPT2CRTR-ND
Single FETs, MOSFETs RW1C026ZPT2CRTR-ND
P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

Buy Now Datasheet
Single FETs, MOSFETs - RW1C026ZPT2CRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RW1C026ZPT2CRCT-ND
Single FETs, MOSFETs RW1C026ZPT2CRCT-ND
P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

Buy Now Datasheet
Singapore, Singapore
20V 2.5A MOSFET Transistor
278-RW1C026ZPT2CR
20V 2.5A MOSFET Transistor 278-RW1C026ZPT2CR
MOSFET P-CH 20V 2.5A 6WEMT Product overview: RW1C026ZPT2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C026ZPT2CR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.5A 6WEMT Product overview: RW1C026ZPT2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C026ZPT2CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1089447-RW1C026ZPT2CR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1089447-RW1C026ZPT2CR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1089447-RW1C026ZPT2CR
Win Source Part Number: 1089447-RW1C026ZPT2C R Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Rds On (Max) @ Id, Vgs: 70mOhm @ 2.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power Dissipation (Max): 700mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-WEMT Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): NTGS3443BT1G; SI2301CDS-T1-E3; SI2302CDS-T1-E3; DMN2065UW-7; NVJS4151PT1G; NTGD3148NT1G; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Rohm Semiconductor Other Names: RW1C026ZPT2CRCT,RW1C 026ZPT2CRTR,RW1C026Z PT2CRDKR Base Product Number: RW1C026 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1089447-RW1C026ZPT2CR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 70mOhm @ 2.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 700mW (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-WEMT
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): NTGS3443BT1G; SI2301CDS-T1-E3; SI2302CDS-T1-E3; DMN2065UW-7; NVJS4151PT1G; NTGD3148NT1G;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: RW1C026ZPT2CRCT,RW1C026ZPT2CRTR,RW1C026ZPT2CRDKR
Base Product Number: RW1C026
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -20V -2.5A Middle Power MOSFET

MOSFET Pch -20V -2.5A Middle Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW1C026ZPT2CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW1C026ZPT2CR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW1C026ZPT2CR
MOSFET P-CH 20V 2.5A 6WEMT

MOSFET P-CH 20V 2.5A 6WEMT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RW1C026ZPT2CRTR-ND 278-RW1C026ZPT2CR 1089447-RW1C026ZPT2CR RW1C026ZPT2CR RW1C026ZPT2CR
Product Name Single FETs, MOSFETs 20V 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data