The RM8N700T1 is an N-channel super junction MOSFET in a TO-220F package, designed for AC-DC power conversion, PFC, and industrial power applications. It has a drain-source voltage rating of 700 V, a continuous drain current of 5.2 A at 100°C, and a typical on-resistance of 540 mΩ at 10 V gate voltage. The device features a total gate charge of 22 nC, 100% avalanche testing, and operates from -55°C to +150°C. It is RoHS compliant and has a thermal resistance junction-to-ambient of 80 °C/W.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM8N700T1 |
| Product Name | MOSFET |