ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RS1E260ATTB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324657-RS1E260ATTB1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 26A, 80A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 3W Supplier Device Package: 8-HSOP Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7850 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: RS1E260ATTB1TR,RS1E2 60ATTB1DKR,RS1E260AT TB1CT Base Product Number: RS1E Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324657-RS1E260ATTB1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 26A, 80A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 3W Supplier Device Package: 8-HSOP Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7850 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: RS1E260ATTB1TR,RS1E2 60ATTB1DKR,RS1E260AT TB1CT Base Product Number: RS1E Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324657-RS1E260ATTB1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324657-RS1E260ATTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324657-RS1E260ATTB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324657-RS1E260ATTB1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 26A, 80A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 3W Supplier Device Package: 8-HSOP Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7850 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: RS1E260ATTB1TR,RS1E2 60ATTB1DKR,RS1E260AT TB1CT Base Product Number: RS1E Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324657-RS1E260ATTB1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 26A, 80A (Tc)
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 26A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 3W
Supplier Device Package: 8-HSOP
Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7850 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: RS1E260ATTB1TR,RS1E260ATTB1DKR,RS1E260ATTB1CT
Base Product Number: RS1E
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
30V 26A 80A MOSFET Transistor
278-RS1E260ATTB1
30V 26A 80A MOSFET Transistor 278-RS1E260ATTB1
MOSFET P-CH 30V 26A/80A 8HSOP Product overview: RS1E260ATTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E260ATTB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 26A/80A 8HSOP Product overview: RS1E260ATTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E260ATTB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RS1E260ATTB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E260ATTB1DKR-ND
Single FETs, MOSFETs RS1E260ATTB1DKR-ND
P-Channel 30V 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

P-Channel 30V 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - RS1E260ATTB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E260ATTB1CT-ND
Single FETs, MOSFETs RS1E260ATTB1CT-ND
P-Channel 30V 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

P-Channel 30V 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - RS1E260ATTB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E260ATTB1TR-ND
Single FETs, MOSFETs RS1E260ATTB1TR-ND
P-Channel 30V 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

P-Channel 30V 26A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Mosfet, P-Ch, 30V, 80A, 150Deg C, 40W Rohs Compliant Rohm - 29AK5180 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 80A, 150Deg C, 40W Rohs Compliant Rohm
29AK5180
Mosfet, P-Ch, 30V, 80A, 150Deg C, 40W Rohs Compliant Rohm 29AK5180
MOSFET, P-CH, 30V, 80A, 150DEG C, 40W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 80A, 150DEG C, 40W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS1E260ATTB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1E260ATTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1E260ATTB1
MOSFET P-CH 30V 26A/80A 8HSOP

MOSFET P-CH 30V 26A/80A 8HSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH -30V -80A POWER

MOSFET PCH -30V -80A POWER

Buy Now Datasheet
Single FETs, MOSFETs - RS1E260ATTB1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RS1E260ATTB1
Single FETs, MOSFETs RS1E260ATTB1
MOSFET P-CH 30V 26A/80A 8HSOP

MOSFET P-CH 30V 26A/80A 8HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324657-RS1E260ATTB1 278-RS1E260ATTB1 RS1E260ATTB1DKR-ND 29AK5180 RS1E260ATTB1 RS1E260ATTB1 RS1E260ATTB1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 26A 80A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 30V, 80A, 150Deg C, 40W Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 3000 milliwatts 40 milliwatts 3000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRF1405ZL-308 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers