ROHM Semiconductor USA, LLC Single FETs, MOSFETs RT1A060APTR

Description
P-Channel 12V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST
Request a Quote Datasheet
Description
P-Channel 12V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RT1A060APCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RT1A060APCT-ND
Single FETs, MOSFETs RT1A060APCT-ND
P-Channel 12V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST

P-Channel 12V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST

Buy Now Datasheet
Single FETs, MOSFETs - RT1A060APTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RT1A060APTR-ND
Single FETs, MOSFETs RT1A060APTR-ND
P-Channel 12V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST

P-Channel 12V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A060APTR - 892473-RT1A060APTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A060APTR
892473-RT1A060APTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A060APTR 892473-RT1A060APTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892473-RT1A060APTR Operating Temperature Range: 150°C (TJ) Features: P-Channel 12 V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Not For New Designs Family Name: RT1A060 Categories: Discrete Semiconductor Products Case / Package: 8-TSST ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RT1A060APTRDKR, RT1A060APTRCT, RT1A060APTRTR, RT1A060APTRDKR-ND, RT1A060APCT, RT1A060APTRCT-ND, RT1A060APTRTR-ND, RT1A060APDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892473-RT1A060APTR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 12 V 6A (Ta) 600mW (Ta) Surface Mount 8-TSST
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RT1A060
Categories: Discrete Semiconductor Products
Case / Package: 8-TSST
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RT1A060APTRDKR, RT1A060APTRCT, RT1A060APTRTR, RT1A060APTRDKR-ND, RT1A060APCT, RT1A060APTRCT-ND, RT1A060APTRTR-ND, RT1A060APDKR

Buy Now Datasheet
Singapore, Singapore
12V 6A MOSFET Transistor
278-RT1A060APTR
12V 6A MOSFET Transistor 278-RT1A060APTR
MOSFET P-CH 12V 6A 8TSST Product overview: RT1A060APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1A060APTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 6A 8TSST Product overview: RT1A060APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1A060APTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.5V Drive Pch MOSFET

MOSFET 1.5V Drive Pch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RT1A060APTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RT1A060APTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RT1A060APTR
MOSFET P-CH 12V 6A 8TSST

MOSFET P-CH 12V 6A 8TSST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RT1A060APCT-ND 892473-RT1A060APTR 278-RT1A060APTR RT1A060APTR RT1A060APTR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A060APTR 12V 6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type 8-SMD, Flat Leads SOT3; 8-TSST Tape & Reel (TR) 8-SMD, Flat Lead
TJ 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products