ROHM Semiconductor USA, LLC 30V 4A MOSFET Transistor RQ5E040TNTL

Description
MOSFET N-CH 30V 4A TSMT3 Product overview: RQ5E040TNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E040TNTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4A TSMT3 Product overview: RQ5E040TNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E040TNTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A MOSFET Transistor
278-RQ5E040TNTL
30V 4A MOSFET Transistor 278-RQ5E040TNTL
MOSFET N-CH 30V 4A TSMT3 Product overview: RQ5E040TNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E040TNTL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A TSMT3 Product overview: RQ5E040TNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E040TNTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E040TNTL - 892266-RQ5E040TNTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E040TNTL
892266-RQ5E040TNTL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E040TNTL 892266-RQ5E040TNTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 892266-RQ5E040TNTL Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 4A (Ta) 700mW (Ta) Surface Mount TSMT3 Package: SC-96 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5E040 Categories: Discrete Semiconductor Products Case / Package: TSMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RQ5E040TNTLTR, RQ5E040TNTLCT, RQ5E040TNTLDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892266-RQ5E040TNTL
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 4A (Ta) 700mW (Ta) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5E040
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5E040TNTLTR, RQ5E040TNTLCT, RQ5E040TNTLDKR

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E040TNTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E040TNTLTR-ND
Single FETs, MOSFETs RQ5E040TNTLTR-ND
N-Channel 30V 4A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 30V 4A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E040TNTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E040TNTLDKR-ND
Single FETs, MOSFETs RQ5E040TNTLDKR-ND
N-Channel 30V 4A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 30V 4A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E040TNTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E040TNTLCT-ND
Single FETs, MOSFETs RQ5E040TNTLCT-ND
N-Channel 30V 4A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 30V 4A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
MOSFETs - 2643829P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643829P
MOSFETs 2643829P
Nch 30V 4A Small Signal MOSFET

Nch 30V 4A Small Signal MOSFET

Supplier's Site
MOSFETs - 2643828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643828
MOSFETs 2643828
Nch 30V 4A Small Signal MOSFET

Nch 30V 4A Small Signal MOSFET

Supplier's Site
MOSFETs - 2643829 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643829
MOSFETs 2643829
Nch 30V 4A Small Signal MOSFET

Nch 30V 4A Small Signal MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5E040TNTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5E040TNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5E040TNTL
MOSFET N-CH 30V 4A TSMT3

MOSFET N-CH 30V 4A TSMT3

Supplier's Site
Single FETs, MOSFETs - RQ5E040TNTL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ5E040TNTL
Single FETs, MOSFETs RQ5E040TNTL
MOSFET N-CH 30V 4A TSMT3

MOSFET N-CH 30V 4A TSMT3

Supplier's Site Datasheet
Mosfet, N-Ch, 4A, 30V, Sot-346T; Transistor Polarity Rohm - 82AC3065 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 4A, 30V, Sot-346T; Transistor Polarity Rohm
82AC3065
Mosfet, N-Ch, 4A, 30V, Sot-346T; Transistor Polarity Rohm 82AC3065
MOSFET, N-CH, 4A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 4A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 30V 4A SMALL SIGNAL

MOSFET NCH 30V 4A SMALL SIGNAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RQ5E040TNTL 892266-RQ5E040TNTL RQ5E040TNTLTR-ND 2643829P RQ5E040TNTL RQ5E040TNTL 82AC3065 RQ5E040TNTL
Product Name 30V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E040TNTL Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 4A, 30V, Sot-346T; Transistor Polarity Rohm MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0040 kS
PD 1 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data