N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount UMT3
N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount UMT3
MOSFET Trans MOSFET N-CH 50V 0.2A
MOSFET N-CH 50V 0.2A UMT3
MOSFET N-CH 50V 200MA UMT3
MOSFET N-CH 50V 200MA UMT3
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RUU002N05T106TR-ND | RUU002N05T106 | 687-RUU002N05T106 | RUU002N05T106 | RUU002N05T106 |
| Product Name | Single FETs, MOSFETs | MOSFET | MOSFET N-CH 50V 0.2A UMT3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | Surface Mount | ||
| Transistor Technology / Material | SILICON | MOSFET (Metal Oxide) | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 50 volts | 50 volts |