P-Channel 45V 6A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET P-CH 45V 6A 8SOP
MOSFET Pch -45V Vds -6A 0.038Rds(on) 23Qg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSS060P05FRATBTR-ND | RSS060P05FRATB | RSS060P05FRATB |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel |