ROHM Semiconductor USA, LLC Single FETs, MOSFETs RV2C014BCT2CL

Description
P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3
Request a Quote Datasheet
Description
P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RV2C014BCT2CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV2C014BCT2CLCT-ND
Single FETs, MOSFETs RV2C014BCT2CLCT-ND
P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3

P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - RV2C014BCT2CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV2C014BCT2CLDKR-ND
Single FETs, MOSFETs RV2C014BCT2CLDKR-ND
P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3

P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - RV2C014BCT2CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV2C014BCT2CLTR-ND
Single FETs, MOSFETs RV2C014BCT2CLTR-ND
P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3

P-Channel 20V 700mA (Ta) 400mW (Ta) Surface Mount DFN1006-3

Buy Now Datasheet
Singapore, Singapore
20V 700MA MOSFET Transistor
278-RV2C014BCT2CL
20V 700MA MOSFET Transistor 278-RV2C014BCT2CL
MOSFET P-CH 20V 700MA DFN1006-3 Product overview: RV2C014BCT2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV2C014BCT2CL can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 700MA DFN1006-3 Product overview: RV2C014BCT2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV2C014BCT2CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - RV2C014BCT2CL - 803210-RV2C014BCT2CL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RV2C014BCT2CL
803210-RV2C014BCT2CL
FETs - Single - RV2C014BCT2CL 803210-RV2C014BCT2CL
Manufacturer: Rohm Semiconductor Win Source Part Number: 803210-RV2C014BCT2CL Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: DFN1006-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 400mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 300mOhm at 1.4A, 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 100pF at 10V Current - Continuous Drain (Id) at 25°C: 700mA Vgs(th) (Maximum) at Id: 1V at 100μA Maximum Vgs: ±8V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803210-RV2C014BCT2CL
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: DFN1006-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 400mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 300mOhm at 1.4A, 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 100pF at 10V
Current - Continuous Drain (Id) at 25°C: 700mA
Vgs(th) (Maximum) at Id: 1V at 100μA
Maximum Vgs: ±8V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RV2C014BCT2CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RV2C014BCT2CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RV2C014BCT2CL
MOSFET P-CH 20V 700MA DFN1006-3

MOSFET P-CH 20V 700MA DFN1006-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chnl -20V Vdss -/+1.4A Id RASMID

MOSFET P-Chnl -20V Vdss -/+1.4A Id RASMID

Buy Now Datasheet
Single FETs, MOSFETs - RV2C014BCT2CL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RV2C014BCT2CL
Single FETs, MOSFETs RV2C014BCT2CL
MOSFET P-CH 20V 700MA DFN1006-3

MOSFET P-CH 20V 700MA DFN1006-3

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -1.4A, Dfn; Transistor Polarity Rohm - 10AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -1.4A, Dfn; Transistor Polarity Rohm
10AC8992
Mosfet, P-Ch, -20V, -1.4A, Dfn; Transistor Polarity Rohm 10AC8992
MOSFET, P-CH, -20V, -1.4A, DFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -1.4A, DFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RV2C014BCT2CLCT-ND 278-RV2C014BCT2CL 803210-RV2C014BCT2CL RV2C014BCT2CL RV2C014BCT2CL RV2C014BCT2CL 10AC8992
Product Name Single FETs, MOSFETs 20V 700MA MOSFET Transistor FETs - Single - RV2C014BCT2CL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -20V, -1.4A, Dfn; Transistor Polarity Rohm
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 3-XFDFN Tape & Reel (TR) SOT3 3-XFDFN 3-XFDFN TO-3
MOSFET Operating Mode Enhancement
Transconductance 3.00E-4 kS
PD 600 milliwatts 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data