RM5N800LD-T is an N-channel super junction MOSFET designed for AC-DC power conversion, PFC, and industrial power applications. It is packaged in a TO-252 surface-mount case and rated for a drain-source voltage of 800 V, continuous drain current of 5 A at 25°C case temperature, and maximum power dissipation of 81 W. The device exhibits a typical on-resistance of 1000 mΩ at 10 V gate voltage and a total gate charge of 14.5 to 22 nC. It is 100% avalanche tested, ROHS compliant, and operates with a junction and storage temperature range of -55°C to +150°C. Thermal resistance from junction to case is 1.54 °C/W and junction to ambient is 62 °C/W.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM5N800LD-T |
| Product Name | MOSFET |