The RMP7N80T2 is an N-channel enhancement mode MOSFET in a TO-220 package, designed for high-efficiency switch-mode power supplies, electronic lamp ballasts, and UPS systems. It features low gate charge, fast switching, improved ESD and dv/dt capability, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 800 V, a continuous drain current of 7 A at 25°C, and a maximum drain-source on-resistance of 1.4 Ω at 10 V gate-source voltage. Its gate-source threshold voltage ranges from 3 V to 5 V. The part meets the AEC-Q200 automotive qualification standard and is RoHS compliant.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RMP7N80T2 |
| Product Name | MOSFET |