ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ3E080GNTB

Description
N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet
Description
N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ3E080GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E080GNTBDKR-ND
Single FETs, MOSFETs RQ3E080GNTBDKR-ND
N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E080GNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E080GNTBTR-ND
Single FETs, MOSFETs RQ3E080GNTBTR-ND
N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E080GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E080GNTBCT-ND
Single FETs, MOSFETs RQ3E080GNTBCT-ND
N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 8A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E080GNTB - 1092616-RQ3E080GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E080GNTB
1092616-RQ3E080GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E080GNTB 1092616-RQ3E080GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092616-RQ3E080GNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSMT (3.2x3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 5.8nC @ 10V Max Input Capacitance: 295pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.7 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092616-RQ3E080GNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSMT (3.2x3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 5.8nC @ 10V
Max Input Capacitance: 295pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.7 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
278-RQ3E080GNTB
30V 8A MOSFET Transistor 278-RQ3E080GNTB
MOSFET N-CH 30V 8A 8HSMT Product overview: RQ3E080GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E080GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8A 8HSMT Product overview: RQ3E080GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E080GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 18A, Hsmt-8; Transistor Polarity Rohm - 10AC8916 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 18A, Hsmt-8; Transistor Polarity Rohm
10AC8916
Mosfet, N-Ch, 30V, 18A, Hsmt-8; Transistor Polarity Rohm 10AC8916
MOSFET, N-CH, 30V, 18A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0129ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 18A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0129ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E080GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E080GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E080GNTB
MOSFET N-CH 30V 8A 8HSMT

MOSFET N-CH 30V 8A 8HSMT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RQ3E080GNTBDKR-ND 1092616-RQ3E080GNTB 278-RQ3E080GNTB 10AC8916 RQ3E080GNTB RQ3E080GNTB
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E080GNTB 30V 8A MOSFET Transistor Mosfet, N-Ch, 30V, 18A, Hsmt-8; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; 8-HSMT (3.2x3) Tape & Reel (TR) TO-3 8-PowerVDFN
V(BR)DSS 30 volts
PD 2000 to 15000 milliwatts 2 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers