Rectron Semiconductor Inc. MOSFET RMP4N70T2

Description
MOSFET TO-220 MOSFET
Description
MOSFET TO-220 MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

RMP4N70T2 is an N-channel enhancement mode MOSFET in a TO-220 package, designed for high-efficiency switching applications such as switch-mode power supplies, electronic lamp ballasts, and UPS systems. It features low gate charge, fast switching, improved avalanche energy, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 700 V, a continuous drain current of 4 A at 25°C, and a drain-source on-resistance of 2.8 Ω at 10 V gate-source voltage. It meets RoHS standards and is rated for operation up to 150°C junction temperature.

Datasheet Summary
Powered by GS/AI

RMP4N70T2 is an N-channel enhancement mode MOSFET in a TO-220 package, designed for high-efficiency switching applications such as switch-mode power supplies, electronic lamp ballasts, and UPS systems. It features low gate charge, fast switching, improved avalanche energy, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 700 V, a continuous drain current of 4 A at 25°C, and a drain-source on-resistance of 2.8 Ω at 10 V gate-source voltage. It meets RoHS standards and is rated for operation up to 150°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET TO-220 MOSFET

MOSFET TO-220 MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RMP4N70T2
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type SOT3
View Details
60 V, N-channel Trench MOSFET - BSS138AKQB-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 340000 milliamps
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMZA75R020M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers