RMP6N60IP is an N-channel enhancement mode MOSFET in a TO-251 package, designed for high-efficiency switching applications such as switch-mode power supplies and electronic lamp ballasts. It has a drain-source breakdown voltage of 600 V, a continuous drain current of 6.0 A, and a maximum drain-source on-resistance of 1.65 Ω at 10 V gate drive. The device features low gate charge (30-35 nC), low reverse transfer capacitance (11-18 pF), and 100% avalanche energy testing. It meets the AEC-Q200 qualification standard and has improved ESD and dv/dt capabilities.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RMP6N60IP |
| Product Name | MOSFET |