P-Channel 12V 4A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 12V 4A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 12V 4A (Ta) 700mW (Ta) Surface Mount TSMT3
MOSFET P-CH 12V 4A TSMT3 Product overview: RQ5A040ZPTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5A040ZPTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324598-RQ5A040ZPTL
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 4A
Rds On (Max) @ Id, Vgs: 30mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 700mW
Supplier Device Package: TSMT3
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 6 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-96
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5A040ZPTLTR,RQ5A04
Base Product Number: RQ5A040
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
RoHS Status: ROHS3 Compliant
MOSFET, P-CH, -4A, -12V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes
MOSFET P-CH 12V 4A TSMT3
MOSFET PCH -12V -4A SMALL SIGNAL
MOSFET P-CH 12V 4A TSMT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5A040ZPTLTR-ND | 278-RQ5A040ZPTL | 1324598-RQ5A040ZPTL | 82AC3048 | RQ5A040ZPTL | RQ5A040ZPTL | RQ5A040ZPTL |
| Product Name | Single FETs, MOSFETs | 12V 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, P-Ch, -4A, -12V, Sot-346T; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SC-96 | Tape & Reel (TR) | SOT3; SC-96 | TO-3; SOT3 | Surface Mount | SC-96 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 12 volts | 12 volts | |||||
| Transconductance | 0.0065 kS |