ROHM Semiconductor USA, LLC 20V 5A MOSFET Transistor RUQ050N02TR

Description
MOSFET N-CH 20V 5A TSMT6 Product overview: RUQ050N02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUQ050N02TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 5A TSMT6 Product overview: RUQ050N02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUQ050N02TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A MOSFET Transistor
278-RUQ050N02TR
20V 5A MOSFET Transistor 278-RUQ050N02TR
MOSFET N-CH 20V 5A TSMT6 Product overview: RUQ050N02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUQ050N02TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 5A TSMT6 Product overview: RUQ050N02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUQ050N02TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RUQ050N02CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUQ050N02CT-ND
Single FETs, MOSFETs RUQ050N02CT-ND
N-Channel 20V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 20V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RUQ050N02TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUQ050N02TR-ND
Single FETs, MOSFETs RUQ050N02TR-ND
N-Channel 20V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 20V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUQ050N02TR - 027653-RUQ050N02TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUQ050N02TR
027653-RUQ050N02TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUQ050N02TR 027653-RUQ050N02TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027653-RUQ050N02TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 900pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027653-RUQ050N02TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 900pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUQ050N02TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUQ050N02TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUQ050N02TR
MOSFET N-CH 20V 5A TSMT6

MOSFET N-CH 20V 5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 5A

MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 5A

Buy Now Datasheet
Mosfet, N-Ch, 20V, 5A, Tsmt; Transistor Polarity Rohm - 10AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 5A, Tsmt; Transistor Polarity Rohm
10AC8984
Mosfet, N-Ch, 20V, 5A, Tsmt; Transistor Polarity Rohm 10AC8984
MOSFET, N-CH, 20V, 5A, TSMT; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 5A, TSMT; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RUQ050N02TR RUQ050N02CT-ND 027653-RUQ050N02TR RUQ050N02TR RUQ050N02TR 10AC8984
Product Name 20V 5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUQ050N02TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 5A, Tsmt; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0065 kS
PD 1.25 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data