ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6E045SNTR

Description
N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ6E045SNCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E045SNCT-ND
Single FETs, MOSFETs RQ6E045SNCT-ND
N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E045SNTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E045SNTR-ND
Single FETs, MOSFETs RQ6E045SNTR-ND
N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E045SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E045SNDKR-ND
Single FETs, MOSFETs RQ6E045SNDKR-ND
N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-RQ6E045SNTR
30V 4.5A MOSFET Transistor 278-RQ6E045SNTR
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RQ6E045SNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E045SNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.5A TSMT6 Product overview: RQ6E045SNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E045SNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045SNTR - 892284-RQ6E045SNTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045SNTR
892284-RQ6E045SNTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045SNTR 892284-RQ6E045SNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892284-RQ6E045SNTR Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: RQ6E045 Categories: Discrete Semiconductor Products Case / Package: TSMT6 (SC-95) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RQ6E045SNCT, RQ6E045SNDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892284-RQ6E045SNTR
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ6E045
Categories: Discrete Semiconductor Products
Case / Package: TSMT6 (SC-95)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ6E045SNCT, RQ6E045SNDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6E045SNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6E045SNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6E045SNTR
MOSFET N-CH 30V 4.5A TSMT6

MOSFET N-CH 30V 4.5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 30V 4.5A SMALL SIGNAL

MOSFET NCH 30V 4.5A SMALL SIGNAL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ6E045SNCT-ND 278-RQ6E045SNTR 892284-RQ6E045SNTR RQ6E045SNTR RQ6E045SNTR
Product Name Single FETs, MOSFETs 30V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E045SNTR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; TSMT6 (SC-95) SOT23; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data