ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6E030ATTCR

Description
P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ6E030ATTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E030ATTCRDKR-ND
Single FETs, MOSFETs RQ6E030ATTCRDKR-ND
P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E030ATTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E030ATTCRCT-ND
Single FETs, MOSFETs RQ6E030ATTCRCT-ND
P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E030ATTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E030ATTCRTR-ND
Single FETs, MOSFETs RQ6E030ATTCRTR-ND
P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 3A (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
30V 3A MOSFET Transistor
278-RQ6E030ATTCR
30V 3A MOSFET Transistor 278-RQ6E030ATTCR
MOSFET P-CH 30V 3A TSMT6 Product overview: RQ6E030ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E030ATTCR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3A TSMT6 Product overview: RQ6E030ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E030ATTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E030ATTCR - 1092635-RQ6E030ATTCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E030ATTCR
1092635-RQ6E030ATTCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E030ATTCR 1092635-RQ6E030ATTCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092635-RQ6E030ATTCR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TSMT6 (SC-95) Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 5.4nC @ 10V Max Input Capacitance: 240pF @ 15V Maximum Rds On at Id,Vgs: 91 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092635-RQ6E030ATTCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TSMT6 (SC-95)
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 5.4nC @ 10V
Max Input Capacitance: 240pF @ 15V
Maximum Rds On at Id,Vgs: 91 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6E030ATTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6E030ATTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6E030ATTCR
MOSFET P-CH 30V 3A TSMT6

MOSFET P-CH 30V 3A TSMT6

Supplier's Site
Single FETs, MOSFETs - RQ6E030ATTCR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ6E030ATTCR
Single FETs, MOSFETs RQ6E030ATTCR
MOSFET P-CH 30V 3A TSMT6

MOSFET P-CH 30V 3A TSMT6

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -3A, Tsmt-6; Transistor Polarity Rohm - 10AC8926 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -3A, Tsmt-6; Transistor Polarity Rohm
10AC8926
Mosfet, P-Ch, -30V, -3A, Tsmt-6; Transistor Polarity Rohm 10AC8926
MOSFET, P-CH, -30V, -3A, TSMT-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -3A, TSMT-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -30V -3A Middle Power MOSFET

MOSFET Pch -30V -3A Middle Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ6E030ATTCRDKR-ND 278-RQ6E030ATTCR 1092635-RQ6E030ATTCR RQ6E030ATTCR RQ6E030ATTCR 10AC8926 RQ6E030ATTCR
Product Name Single FETs, MOSFETs 30V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E030ATTCR Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -3A, Tsmt-6; Transistor Polarity Rohm MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; TSMT6 (SC-95) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0024 kS
PD 1.25 milliwatts
Unlock Full Specs
to access all available technical data