ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH110N03TB1 RSH110N03TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1000958-RSH110N03TB1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 1300pF @ 10V Maximum Rds On at Id,Vgs: 10.7 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1000958-RSH110N03TB1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 1300pF @ 10V Maximum Rds On at Id,Vgs: 10.7 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH110N03TB1 - 1000958-RSH110N03TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH110N03TB1
1000958-RSH110N03TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH110N03TB1 1000958-RSH110N03TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1000958-RSH110N03TB1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 1300pF @ 10V Maximum Rds On at Id,Vgs: 10.7 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1000958-RSH110N03TB1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 1300pF @ 10V
Maximum Rds On at Id,Vgs: 10.7 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - RSH110N03TB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSH110N03TB1TR-ND
Single FETs, MOSFETs RSH110N03TB1TR-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSH110N03TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSH110N03TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSH110N03TB1
MOSFET N-CH 30V 11A 8SOP

MOSFET N-CH 30V 11A 8SOP

Supplier's Site
MOSFET N-CH 30V 11A SOP8 - 687-RSH110N03TB1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 11A SOP8
687-RSH110N03TB1
MOSFET N-CH 30V 11A SOP8 687-RSH110N03TB1
MOSFET N-CH 30V 11A SOP8

MOSFET N-CH 30V 11A SOP8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 30V 11A MOSFET

MOSFET Nch 30V 11A MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1000958-RSH110N03TB1 RSH110N03TB1TR-ND RSH110N03TB1 687-RSH110N03TB1 RSH110N03TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH110N03TB1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 11A SOP8 MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4310TRL - 199529-AUIRFS4310TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 300000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details