N-Channel 60V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
N-Channel 60V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
N-Channel 60V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
MOSFET Nch 60V Vds 1.5A 0.255Rds(on) 2Qg
MOSFET N-CH 60V 1.5A TUMT3
MOSFET N-CH 60V 1.5A TUMT3
MOSFET, AEC-Q101, N-CH, 60V, TUMT; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSF015N06FRATLDKR-ND | RSF015N06FRATL | RSF015N06FRATL | RSF015N06FRATL | 24AC5315 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 60V, Tumt; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 3-SMD, Flat Leads | 3-SMD, Flat Leads | 3-SMD, Flat Leads | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 60 volts |