P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount TUMT6
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount TUMT6
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount TUMT6
MOSFET P-CH 20V 3A TUMT6 Product overview: RTL030P02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTL030P02TR can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3A TUMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RTL030P02CT-ND | 278-RTL030P02TR | RTL030P02TR | RTL030P02TR |
| Product Name | Single FETs, MOSFETs | 20V 3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | ||
| Package Type | 6-SMD, Flat Leads | Tape & Reel (TR) | 6-SMD, Flat Leads | |
| MOSFET Operating Mode | Enhancement |