ROHM Semiconductor USA, LLC Single FETs, MOSFETs RUL035N02FRATR

Description
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
Request a Quote Datasheet
Description
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RUL035N02FRATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUL035N02FRATR-ND
Single FETs, MOSFETs RUL035N02FRATR-ND
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6

N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6

Buy Now Datasheet
Single FETs, MOSFETs - RUL035N02FRACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUL035N02FRACT-ND
Single FETs, MOSFETs RUL035N02FRACT-ND
N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6

N-Channel 20V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6

Buy Now Datasheet
Singapore, Singapore
20V 3.5A MOSFET Transistor
278-RUL035N02FRATR
20V 3.5A MOSFET Transistor 278-RUL035N02FRATR
MOSFET N-CH 20V 3.5A TUMT6 Product overview: RUL035N02FRATR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUL035N02FRATR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.5A TUMT6 Product overview: RUL035N02FRATR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUL035N02FRATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 20V Vds 3.5A 0.066Rds(on) 5.7Qg

MOSFET Nch 20V Vds 3.5A 0.066Rds(on) 5.7Qg

Buy Now Datasheet
NCH 20V 3.5A POWER MOSFET - 687-RUL035N02FRATR - Utmel Electronic Limited
Hong Kong, China
NCH 20V 3.5A POWER MOSFET
687-RUL035N02FRATR
NCH 20V 3.5A POWER MOSFET 687-RUL035N02FRATR
NCH 20V 3.5A POWER MOSFET

NCH 20V 3.5A POWER MOSFET

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 20V, Tumt; Transistor Polarity Rohm - 24AC5354 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 20V, Tumt; Transistor Polarity Rohm
24AC5354
Mosfet, Aec-Q101, N-Ch, 20V, Tumt; Transistor Polarity Rohm 24AC5354
MOSFET, AEC-Q101, N-CH, 20V, TUMT; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 20V, TUMT; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUL035N02FRATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUL035N02FRATR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUL035N02FRATR
MOSFET N-CH 20V 3.5A TUMT6

MOSFET N-CH 20V 3.5A TUMT6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RUL035N02FRATR-ND 278-RUL035N02FRATR RUL035N02FRATR 687-RUL035N02FRATR 24AC5354 RUL035N02FRATR
Product Name Single FETs, MOSFETs 20V 3.5A MOSFET Transistor MOSFET NCH 20V 3.5A POWER MOSFET Mosfet, Aec-Q101, N-Ch, 20V, Tumt; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 6-SMD, Flat Leads Tape & Reel (TR) TO-3 6-SMD, Flat Leads
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Transconductance 0.0032 kS
Unlock Full Specs
to access all available technical data