Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Product Status
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 3W (Ta)
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
MOSFET N-CH 60V 14.5A/47A 8HSOP Product overview: RS1L145GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.5A, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.5A, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1L145GNTB can be used for catalog matching and distributor lookup.
N-Channel 60V 14.5A (Ta), 47A (Tc) 3W (Ta) Surface Mount 8-HSOP
N-Channel 60V 14.5A (Ta), 47A (Tc) 3W (Ta) Surface Mount 8-HSOP
MOSFET N-CH 60V 14.5A/47A 8HSOP
MOSFET N-CH 60V 14.5A/47A 8HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RS1L145GNTB | RS1L145GNTBTR-ND | RS1L145GNTB | RS1L145GNTB | RS1L145GNTB | |
| Product Name | Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs | 60V 14.5A 47A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 3000 milliwatts | 31 milliwatts | 3000 milliwatts | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts |