The RM6N800IP is an N-channel MOSFET in a TO-251 package, rated for a drain-source voltage of 800 V and a continuous drain current of 6 A at 25°C. It features a typical on-resistance of 1.7 Ω at 10 V gatedrive and a gate charge of 30 nC. The device complies with RoHS standards and is designed for general-purpose switching applications.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM6N800IP |
| Product Name | MOSFET |