MOSFET N-CH 40V 26A 8HSOP Product overview: RS1G260MNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1G260MNTB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092700-RS1G260MNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSOP
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 26A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2988pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N-CH 40V 26A 8HSOP
MOSFET N-CH 40V 26A 8HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RS1G260MNTB | 1092700-RS1G260MNTB | RS1G260MNTB | RS1G260MNTB | RS1G260MNTB |
| Product Name | 40V 26A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1G260MNTB | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0200 kS | ||||
| PD | 35 milliwatts | 3000 to 35000 milliwatts | 3000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |