ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTE002P02TL RTE002P02TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027625-RTE002P02TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027625-RTE002P02TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTE002P02TL - 027625-RTE002P02TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTE002P02TL
027625-RTE002P02TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTE002P02TL 027625-RTE002P02TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027625-RTE002P02TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027625-RTE002P02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 200MA MOSFET Transistor
278-RTE002P02TL
20V 200MA MOSFET Transistor 278-RTE002P02TL
MOSFET P-CH 20V 200MA EMT3 Product overview: RTE002P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTE002P02TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 200MA EMT3 Product overview: RTE002P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTE002P02TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RTE002P02TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTE002P02TLTR-ND
Single FETs, MOSFETs RTE002P02TLTR-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RTE002P02TL
Triode/MOS Tube/Transistor >> MOSFETs RTE002P02TL
20V 200mA 1Ω@4.5V,200mA 150mW 2V@1mA P Channel SC-75(SOT-416) MOSFETs ROHS

20V 200mA 1Ω@4.5V,200mA 150mW 2V@1mA P Channel SC-75(SOT-416) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - RTE002P02TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RTE002P02TL
Single FETs, MOSFETs RTE002P02TL
MOSFET P-CH 20V 200MA EMT3

MOSFET P-CH 20V 200MA EMT3

Supplier's Site
MOSFET P-CH 20V 0.2A SOT416 - 687-RTE002P02TL - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 0.2A SOT416
687-RTE002P02TL
MOSFET P-CH 20V 0.2A SOT416 687-RTE002P02TL
MOSFET P-CH 20V 0.2A SOT416

MOSFET P-CH 20V 0.2A SOT416

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH 20V 200MA SOT416

MOSFET P-CH 20V 200MA SOT416

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTE002P02TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTE002P02TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTE002P02TL
MOSFET P-CH 20V 200MA EMT3

MOSFET P-CH 20V 200MA EMT3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 027625-RTE002P02TL 278-RTE002P02TL RTE002P02TLTR-ND RTE002P02TL RTE002P02TL 687-RTE002P02TL RTE002P02TL RTE002P02TL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTE002P02TL 20V 200MA MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET P-CH 20V 0.2A SOT416 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts -20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; EMT3 Tape & Reel (TR) SC-75, SOT-416 SC-75, SOT-416 SC-75, SOT-416
Unlock Full Specs
to access all available technical data