The RM04N30S2 is a 30V N-channel MOSFET in an SOT-23 surface mount package, designed for load switching and PWM applications. It has a maximum continuous drain current of 3.6A and a maximum power dissipation of 1.7W. The drain-source on-state resistance is 58mΩ at VGS=10V and 73mΩ at VGS=4.5V. The device features a gate threshold voltage range of 1.2V to 2.2V, a total gate charge of 4.0nC, and operates within a junction temperature range of -55°C to 150°C. Thermal resistance from junction to ambient is 73.5°C/W when mounted on FR4 PCB. The device is lead-free and complies with surface mount requirements.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM04N30S2 |
| Product Name | MOSFET |