N-Channel 100V 65A (Ta) 100W (Tc) Surface Mount LPTS
MOSFET N-CH 100V 65A LPTS Product overview: RSJ650N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSJ650N10TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 756166-RSJ650N10TL
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: SC-83
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 65A (Ta)
Family Name: RSJ650N10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Homepage: www.rohm.com
Manufacturer Package: LPTS
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10780pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 100W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.1 mOhm @ 32.5A, 10V
Alternative Parts (Cross-Reference): RSJ650N10FRATL; AOB296L; SUB85N10-10;
Introduction Date: June 07, 2011
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 65A LPTS
MOSFET N-CH 100V 65A LPTS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSJ650N10TLCT-ND | 278-RSJ650N10TL | 756166-RSJ650N10TL | RSJ650N10TL | RSJ650N10TL | RSJ650N10TL |
| Product Name | Single FETs, MOSFETs | 100V 65A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ650N10TL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 4V, 10V | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0450 kS |