ROHM Semiconductor USA, LLC 45V 8A MOSFET Transistor RSD080P05TL

Description
MOSFET P-CH 45V 8A CPT3 Product overview: RSD080P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD080P05TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 45V 8A CPT3 Product overview: RSD080P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD080P05TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 8A MOSFET Transistor
278-RSD080P05TL
45V 8A MOSFET Transistor 278-RSD080P05TL
MOSFET P-CH 45V 8A CPT3 Product overview: RSD080P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD080P05TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 8A CPT3 Product overview: RSD080P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD080P05TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD080P05TL - 1092766-RSD080P05TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD080P05TL
1092766-RSD080P05TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD080P05TL 1092766-RSD080P05TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092766-RSD080P05TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 93.4nC @ 5V Max Input Capacitance: 11000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 91 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092766-RSD080P05TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 93.4nC @ 5V
Max Input Capacitance: 11000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 91 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RSD080P05TL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD080P05TL-ND
Single FETs, MOSFETs RSD080P05TL-ND
P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount CPT3

P-Channel 45V 8A (Ta) 15W (Tc) Surface Mount CPT3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TRNSISTR 4V DRVE PCH MOSFET CPT PKG

MOSFET TRNSISTR 4V DRVE PCH MOSFET CPT PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD080P05TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD080P05TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD080P05TL
MOSFET P-CH 45V 8A CPT3

MOSFET P-CH 45V 8A CPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RSD080P05TL 1092766-RSD080P05TL RSD080P05TL-ND RSD080P05TL RSD080P05TL
Product Name 45V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD080P05TL Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0060 kS
PD 15 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
40V 50A MOSFET Transistor - 289-AUIRFN8459TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers