P-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET P-CH 45V 7A 8SOP
P-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092785-RSH070P05GZE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: RSH070P05GZE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 47.6nC @ 5V
Max Input Capacitance: 4100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): RSS070P05FRATB; FSS145; FSS145-TL-E;
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET P-CH 45V 7A 8SOP Product overview: RSH070P05GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSH070P05GZETB can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -45V, -7A, SOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-7A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET P-CH 45V 7A 8SOP
MOSFET P-CH 45V 7A 8SOP
MOSFET LVDS Deserializer 100-Pin TQFP-V Tray
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSH070P05GZETBCT-ND | 1092785-RSH070P05GZETB | 278-RSH070P05GZETB | 10AC8957 | RSH070P05GZETB | RSH070P05GZETB | RSH070P05GZETB |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH070P05GZETB | 45V 7A MOSFET Transistor | Mosfet, P-Ch, -45V, -7A, Sop; Transistor Polarity Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | |
| V(BR)DSS | 45 volts | 45 volts | |||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |