Win Source Part Number: 1224983-RJL5012DPE-0
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 700mOhm @ 6A, 10V
Power Dissipation (Max): 100W (Tc)
Package / Case: SC-83
Supplier Device Package: LDPAK
Gate Charge (Qg) (Max) @ Vgs: 27.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Base Product Number: RJL5012
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 500V 12A (Ta) 100W (Tc) Surface Mount LDPAK
MOSFET N-CH 500V 12A 4LDPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1224983-RJL5012DPE-00#J3 | RJL5012DPE-00#J3-ND | RJL5012DPE-00#J3 | RJL5012DPE-00#J3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |